Manufacturer: Infineon Technologies
Win Source Part Number: 104296-TLE6209RAUMA2
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 6A
Voltage - Load: 4.4 V to 40 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-20-37
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Motor Driver DMOS SPI PG-DSO-20-37
IC MOTOR DRIVER 4.75V-5.5V 20DSO Product overview: TLE6209RAUMA2 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.75V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.75V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE6209RAUMA2 can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER SPI 20DSO
IC MOTOR DRIVER 4.75V-5.5V 20DSO
IC MOTOR DRIVER 4.75V-5.5V 20DSO
Motor Driver DMOS SPI PG-DSO-20-37
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 104296-TLE6209RAUMA2 | TLE6209RTR-ND | 744-TLE6209RAUMA2 | 376-TLE6209RAUMA2 | TLE6209RAUMA2 | TLE6209RAUMA2 | TLE6209RAUMA2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - TLE6209RAUMA2 | Motor Drivers, Controllers | 4.75V 5.5V Motor Driver IC | IC MOTOR DRIVER SPI 20DSO | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 5 to 6 volts | 5 to 6 volts | |||||
| DC Input | 5 to 6 volts | 5 to 6 volts | 6 volts | 5 volts | |||
| Continuous Current | 6 amps | 6 amps | 6 amps | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |