Microchip Technology, Inc. PMIC - PMIC - Battery Chargers - MCP73871T-2CCI/ML MCP73871T-2CCI/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 1221230-MCP73871T-2C CI/ML Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-VFQFN Exposed Pad Interface: USB Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Family Name: MCP73871-2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 20-QFN-EP (4x4) Voltage Supply MAX: 6V Alternative Parts (Cross-Reference): MAX8600ETD-T; MAX8600ETD+; MAX8601EUD; Introduction Date: July 17, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1221230-MCP73871T-2C CI/ML Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-VFQFN Exposed Pad Interface: USB Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Family Name: MCP73871-2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 20-QFN-EP (4x4) Voltage Supply MAX: 6V Alternative Parts (Cross-Reference): MAX8600ETD-T; MAX8600ETD+; MAX8601EUD; Introduction Date: July 17, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - MCP73871T-2CCI/ML - 1221230-MCP73871T-2CCI/ML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MCP73871T-2CCI/ML
1221230-MCP73871T-2CCI/ML
PMIC - PMIC - Battery Chargers - MCP73871T-2CCI/ML 1221230-MCP73871T-2CCI/ML
Manufacturer: Microchip Technology Win Source Part Number: 1221230-MCP73871T-2C CI/ML Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-VFQFN Exposed Pad Interface: USB Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Family Name: MCP73871-2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 20-QFN-EP (4x4) Voltage Supply MAX: 6V Alternative Parts (Cross-Reference): MAX8600ETD-T; MAX8600ETD+; MAX8601EUD; Introduction Date: July 17, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1221230-MCP73871T-2CCI/ML
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-VFQFN Exposed Pad
Interface: USB
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Family Name: MCP73871-2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 20-QFN-EP (4x4)
Voltage Supply MAX: 6V
Alternative Parts (Cross-Reference): MAX8600ETD-T; MAX8600ETD+; MAX8601EUD;
Introduction Date: July 17, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - MCP73871T-2CCI/MLTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73871T-2CCI/MLTR-ND
PMIC - Battery Chargers MCP73871T-2CCI/MLTR-ND
IC BATT CHG LI-ION 1CELL 20QFN

IC BATT CHG LI-ION 1CELL 20QFN

Buy Now Datasheet
PMIC - Battery Chargers - MCP73871T-2CCI/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73871T-2CCI/MLDKR-ND
PMIC - Battery Chargers MCP73871T-2CCI/MLDKR-ND
IC BATT CHG LI-ION 1CELL 20QFN

IC BATT CHG LI-ION 1CELL 20QFN

Buy Now Datasheet
PMIC - Battery Chargers - MCP73871T-2CCI/MLCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73871T-2CCI/MLCT-ND
PMIC - Battery Chargers MCP73871T-2CCI/MLCT-ND
IC BATT CHG LI-ION 1CELL 20QFN

IC BATT CHG LI-ION 1CELL 20QFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73871T-2CCI/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73871T-2CCI/ML
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73871T-2CCI/ML
IC BATT CHG LI-ION 1CELL 20QFN

IC BATT CHG LI-ION 1CELL 20QFN

Supplier's Site
Batt Charger, Li-Ion/pol, -40 To 85Deg C; Battery Type Microchip - 41AH8514 - Newark, An Avnet Company
Chicago, IL, United States
Batt Charger, Li-Ion/pol, -40 To 85Deg C; Battery Type Microchip
41AH8514
Batt Charger, Li-Ion/pol, -40 To 85Deg C; Battery Type Microchip 41AH8514
BATT CHARGER, LI-ION/POL, -40 TO 85DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:QFN; No. of Pins:20Pins; No. of Series Cells:1; Product Range:- RoHS Compliant: Yes

BATT CHARGER, LI-ION/POL, -40 TO 85DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:QFN; No. of Pins:20Pins; No. of Series Cells:1; Product Range:- RoHS Compliant: Yes

Supplier's Site
Batt Charger, 4.2V, -40 To 85Deg C; Battery Type Microchip - 72AC6175 - Newark, An Avnet Company
Chicago, IL, United States
Batt Charger, 4.2V, -40 To 85Deg C; Battery Type Microchip
72AC6175
Batt Charger, 4.2V, -40 To 85Deg C; Battery Type Microchip 72AC6175
BATT CHARGER, 4.2V, -40 TO 85DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:QFN; No. of Pins:20Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes

BATT CHARGER, 4.2V, -40 TO 85DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:QFN; No. of Pins:20Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Chargers - MCP73871T-2CCI/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73871T-2CCI/ML
Battery Chargers MCP73871T-2CCI/ML
Charger IC Lithium Ion/Polymer 20-QFN (4x4)

Charger IC Lithium Ion/Polymer 20-QFN (4x4)

Buy Now Datasheet
PMIC - Battery Chargers - MCP73871T-2CCI/ML - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MCP73871T-2CCI/ML
PMIC - Battery Chargers MCP73871T-2CCI/ML
IC BATT CHG LI-ION 1CELL 20QFN

IC BATT CHG LI-ION 1CELL 20QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1221230-MCP73871T-2CCI/ML MCP73871T-2CCI/MLTR-ND MCP73871T-2CCI/ML 41AH8514 MCP73871T-2CCI/ML MCP73871T-2CCI/ML
Product Name PMIC - PMIC - Battery Chargers - MCP73871T-2CCI/ML PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Batt Charger, Li-Ion/pol, -40 To 85Deg C; Battery Type Microchip Battery Chargers PMIC - Battery Chargers
Cells 1 1 1
Charge Current 1000 mA 1000 mA 1000 mA 1000 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900105P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Pins 28
Operating Temperature 85 C (185 F)
View Details
BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination - BQ2000SN-B5TRG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH
Features Lead-Free
View Details
6 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details