Manufacturer: Microchip Technology
Win Source Part Number: 226112-MCP73871-2CCI
Packaging: Tube/Rail
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.1A
Battery Pack Voltage: 4.2V
Family Name: MCP73871-2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN-EP (4x4)
Maximum Supply Voltage: 6V
Alternative Parts (Cross-Reference): MAX8606ETD+TG51; MAX8601EUD+; MAX8606ETD-T;
Introduction Date: July 17, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Li-Ion Charger USB/DC 4.2V TE LBO QFN20
Li-Ion Charger USB/DC 4.2V TE LBO QFN20
IC BATT CHG LI-ION 1CELL 20QFN
IC BATT CHG LI-ION 1CELL 20QFN
Charger IC Lithium Ion/Polymer 20-QFN (4x4)
BATT CHARGER, LI-ION/POL, 1A, QFN-20; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current:1A; IC Case / Package:QFN; No. of Pins:20Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 20QFN
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 226112-MCP73871-2CCI/ML | 8895783 | 6696199P | MCP73871-2CCI/ML-ND | MCP73871-2CCI/ML | MCP73871-2CCI/ML | 09P4001 | MCP73871-2CCI/ML |
| Product Name | PMIC - PMIC - Battery Chargers - MCP73871-2CCI/ML | Battery Management | Battery Management | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | Batt Charger, Li-Ion/pol, 1A, Qfn-20; Battery Type Microchip | PMIC - Battery Chargers |
| Package Type | 20-QFN-EP (4x4) | Qfn | QFN | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | |||
| Cells | 1 | 1 | ||||||
| Supply Voltage | 6 volts | 6 volts | 6 volts | 4.2 volts | ||||
| Charge Current | 1100 mA | 1100 mA | 1100 mA |