IC BATT CHG LI-ION 1CELL 20QFN
IC BATT CHG LI-ION 1CELL 20QFN
BATTERY CHARGER, 1A, QFN-20; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.5V; Charge Current:1A; IC Case / Package:QFN; No. of Pins:20Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
Charger IC Lithium Ion/Polymer 20-QFN (4x4)
IC BATT CHG LI-ION 1CELL 20QFN
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MCP73871-2CAI/ML-ND | MCP73871-2CAI/ML | 54M4956 | MCP73871-2CAI/ML | MCP73871-2CAI/ML |
| Product Name | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Charger, 1A, Qfn-20; Battery Type Microchip | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Lead-Free | ||||
| Package Type | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | |||
| Pins | 20 | 20 | |||
| Cells | 1 |