Manufacturer: Microchip Technology
Win Source Part Number: 926737-MCP73871-2AAI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 20-QFN (4x4)
Package: 20-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MCP73871
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 91
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Li-Ion Charger USB/DC 4.2V 1A QFN20
Li-Ion Charger USB/DC 4.2V 1A QFN20
IC BATT CHG LI-ION 1CELL 20QFN
IC BATT CHG LI-ION 1CELL 20QFN
Charger IC Lithium Ion/Polymer 20-QFN (4x4)
IC BATT CHG LI-ION 1CELL 20QFN
BATTERY CHARGER, 1A, QFN-20; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.5V; Charge Current Max:1A; Battery IC Case Style:QFN; No. of Pins:20Pins; No. of Series Cells:1; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 926737-MCP73871-2AAI/ML | 6696187P | 1654852 | MCP73871-2AAI/ML-ND | MCP73871-2AAI/ML | MCP73871-2AAI/ML | MCP73871-2AAI/ML | 54M4955 |
| Product Name | PMIC - PMIC - Battery Chargers - MCP73871-2AAI/ML | Battery Management | Battery Management | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Charger, 1A, Qfn-20; Battery Type Microchip |
| Cell Type | Li-Ion | Li-Ion; Lithium-ion, lithium-polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion, Li-Pol | |||
| Package Type | 20-QFN (4x4) | QFN | Qfn | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | QFN | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Pins | 20 | 20 | 20 | 20 |