Manufacturer: Microchip Technology
Win Source Part Number: 884314-MCP73864-I/ML
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 16-QFN (4x4)
Package: Tube
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MCP73864
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 91
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC BATT CONTRL LI-ION 2CEL 16QFN
IC BATT CONTRL LI-ION 2CEL 16QFN
Charger IC Lithium Ion/Polymer 16-QFN (4x4)
IC BATT CONTRL LI-ION 2CEL 16QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 884314-MCP73864-I/ML | MCP73864-I/ML-ND | MCP73864-I/ML | MCP73864-I/ML | MCP73864-I/ML |
| Product Name | PMIC - PMIC - Battery Chargers - MCP73864-I/ML | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Package Type | 16-QFN (4x4) | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | Lead-Free |