Manufacturer: Microchip Technology
Win Source Part Number: 1221226-MCP73862-I/M
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-VQFN Exposed Pad
Part Status: Obsolete(EOL)
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.38A
Battery Pack Voltage: 8.4V
Family Name: MCP73862
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 16-QFN-EP (4x4)
Voltage Supply MAX: 12V
Alternative Parts (Cross-Reference): BQ2057TSNTRG4; BQ2057TSTRG4; DS2776G+;
Introduction Date: July 09, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 2CELL 16QFN
IC BATT CHG LI-ION 2CELL 16QFN
Charger IC Lithium Ion/Polymer 16-QFN (4x4)
IC BATT CHG LI-ION 2CELL 16QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1221226-MCP73862-I/ML | MCP73862-I/ML-ND | MCP73862-I/ML | MCP73862-I/ML | MCP73862-I/ML |
| Product Name | PMIC - PMIC - Battery Chargers - MCP73862-I/ML | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Cells | 2 | 2 | |||
| Charge Current | 1380 mA | 1380 mA | 1380 mA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad |