IC BATT CNTRL LI-ION 1CEL 16SOIC
IC BATT CNTRL LI-ION 1CEL 16SOIC
IC BATT CNTRL LI-ION 1CEL 16SOIC
Charger IC Lithium Ion/Polymer 16-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MCP73861-I/SLG-ND | MCP73861-I/SLG | MCP73861-I/SLG | MCP73861-I/SLG |
| Product Name | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Package Type | 16-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Pins | 16 | |||
| Cells | 1 | |||
| Supply Voltage | 12 volts | 4.2 volts |