Rochester Electronics PMIC - PMIC - Battery Chargers - NCP4371AADDR2G NCP4371AADDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928844-NCP4371AADDR2 G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Charger IC - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928844-NCP4371AADDR2 G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Charger IC - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - NCP4371AADDR2G - 928844-NCP4371AADDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - NCP4371AADDR2G
928844-NCP4371AADDR2G
PMIC - PMIC - Battery Chargers - NCP4371AADDR2G 928844-NCP4371AADDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 928844-NCP4371AADDR2 G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Charger IC - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 928844-NCP4371AADDR2G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Charger IC - 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 928844-NCP4371AADDR2G
Product Name PMIC - PMIC - Battery Chargers - NCP4371AADDR2G
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900466 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Qsop
Pins 28
View Details
BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination - BQ2003S-NTRG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
5 suppliers
PMIC - Battery Chargers - ADP5062ACPZ-1-R7 - Lingto Electronic Limited
Specs
Charger Type Linear
View Details