Microchip Technology, Inc. PMIC - Battery Chargers MCP73861-I/MLG

Description
IC BATT CONTRL LI-ION 1CEL 16QFN
Request a Quote Datasheet
Description
IC BATT CONTRL LI-ION 1CEL 16QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - MCP73861-I/MLGR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73861-I/MLGR-ND
PMIC - Battery Chargers MCP73861-I/MLGR-ND
IC BATT CONTRL LI-ION 1CEL 16QFN

IC BATT CONTRL LI-ION 1CEL 16QFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - MCP73861-I/MLG - 926734-MCP73861-I/MLG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MCP73861-I/MLG
926734-MCP73861-I/MLG
PMIC - PMIC - Battery Chargers - MCP73861-I/MLG 926734-MCP73861-I/MLG
Manufacturer: Microchip Technology Win Source Part Number: 926734-MCP73861-I/ML G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 16-QFN (4x4) Package: Tube Package: 16-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: MCP73861 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 91 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP73861-I/MLG-ND, MCP73861-I/MLGR

Manufacturer: Microchip Technology
Win Source Part Number: 926734-MCP73861-I/MLG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 16-QFN (4x4)
Package: Tube
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MCP73861
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 91
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP73861-I/MLG-ND, MCP73861-I/MLGR

Buy Now Datasheet
PMIC - Battery Chargers - MCP73861-I/MLG - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MCP73861-I/MLG
PMIC - Battery Chargers MCP73861-I/MLG
IC BATT CONTRL LI-ION 1CEL 16QFN

IC BATT CONTRL LI-ION 1CEL 16QFN

Supplier's Site Datasheet
Battery Chargers - MCP73861-I/MLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73861-I/MLG
Battery Chargers MCP73861-I/MLG
Charger IC Lithium Ion/Polymer 16-QFN (4x4)

Charger IC Lithium Ion/Polymer 16-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73861-I/MLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73861-I/MLG
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73861-I/MLG
IC BATT CONTRL LI-ION 1CEL 16QFN

IC BATT CONTRL LI-ION 1CEL 16QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number MCP73861-I/MLGR-ND 926734-MCP73861-I/MLG MCP73861-I/MLG MCP73861-I/MLG MCP73861-I/MLG
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - MCP73861-I/MLG PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Package Type 16-VQFN Exposed Pad 16-QFN (4x4) 16-VQFN Exposed Pad
Pins 16
Cells 1
Supply Voltage 12 volts 4.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 2167812 - RS Components, Ltd.
Specs
Package Type Wlp
Pins 49
Operating Temperature 85 C (185 F)
View Details
BQ24075-Q1 Automotive Catalog USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 5.5V - BQ24075QRGTRQ1 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
6 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details