Microchip Technology, Inc. PMIC - PMIC - Battery Chargers - MCP73861-I/ML MCP73861-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 003385-MCP73861-I/ML Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.38A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (4x4) Maximum Supply Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 003385-MCP73861-I/ML Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.38A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (4x4) Maximum Supply Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - MCP73861-I/ML - 003385-MCP73861-I/ML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MCP73861-I/ML
003385-MCP73861-I/ML
PMIC - PMIC - Battery Chargers - MCP73861-I/ML 003385-MCP73861-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 003385-MCP73861-I/ML Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.38A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (4x4) Maximum Supply Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 003385-MCP73861-I/ML
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.38A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN-EP (4x4)
Maximum Supply Voltage: 12V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - MCP73861-I/ML-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73861-I/ML-ND
PMIC - Battery Chargers MCP73861-I/ML-ND
IC BATT CONTRL LI-ION 1CEL 16QFN

IC BATT CONTRL LI-ION 1CEL 16QFN

Buy Now Datasheet
PMIC - Battery Chargers - MCP73861-I/ML - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MCP73861-I/ML
PMIC - Battery Chargers MCP73861-I/ML
IC BATT CONTRL LI-ION 1CEL 16QFN

IC BATT CONTRL LI-ION 1CEL 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73861-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73861-I/ML
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73861-I/ML
IC BATT CONTRL LI-ION 1CEL 16QFN

IC BATT CONTRL LI-ION 1CEL 16QFN

Supplier's Site
Battery Chargers - MCP73861-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73861-I/ML
Battery Chargers MCP73861-I/ML
Charger IC Lithium Ion/Polymer 16-QFN (4x4)

Charger IC Lithium Ion/Polymer 16-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 003385-MCP73861-I/ML MCP73861-I/ML-ND MCP73861-I/ML MCP73861-I/ML MCP73861-I/ML
Product Name PMIC - PMIC - Battery Chargers - MCP73861-I/ML PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Package Type 16-QFN-EP (4x4) 16-VQFN Exposed Pad 16-VQFN Exposed Pad
Cells 1 1
Supply Voltage 12 volts 12 volts 4.2 volts
Charge Current 1380 mA 1380 mA 1380 mA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - LTC3559EUD-1#PBF - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 950 mA
View Details
Battery Management - 1900151P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 8
Operating Temperature 85 C (185 F)
View Details
BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination - BQ2003PNE4 - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details