Microchip Technology, Inc. PMIC - Battery Chargers MCP73853-I/ML

Description
IC BATT CONTRL LI-ION 1CEL 16QFN
Request a Quote Datasheet
Description
IC BATT CONTRL LI-ION 1CEL 16QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - MCP73853-I/ML-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73853-I/ML-ND
PMIC - Battery Chargers MCP73853-I/ML-ND
IC BATT CONTRL LI-ION 1CEL 16QFN

IC BATT CONTRL LI-ION 1CEL 16QFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - MCP73853-I/ML - 1075402-MCP73853-I/ML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MCP73853-I/ML
1075402-MCP73853-I/ML
PMIC - PMIC - Battery Chargers - MCP73853-I/ML 1075402-MCP73853-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1075402-MCP73853-I/M L Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 475mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (4x4) Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1075402-MCP73853-I/ML
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 475mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN-EP (4x4)
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73853-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73853-I/ML
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73853-I/ML
IC BATT CONTRL LI-ION 1CEL 16QFN

IC BATT CONTRL LI-ION 1CEL 16QFN

Supplier's Site
PMIC - Battery Chargers - MCP73853-I/ML - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MCP73853-I/ML
PMIC - Battery Chargers MCP73853-I/ML
IC BATT CONTRL LI-ION 1CEL 16QFN

IC BATT CONTRL LI-ION 1CEL 16QFN

Supplier's Site Datasheet
Battery Chargers - MCP73853-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73853-I/ML
Battery Chargers MCP73853-I/ML
Charger IC Lithium Ion/Polymer 16-QFN (4x4)

Charger IC Lithium Ion/Polymer 16-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number MCP73853-I/ML-ND 1075402-MCP73853-I/ML MCP73853-I/ML MCP73853-I/ML MCP73853-I/ML
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - MCP73853-I/ML Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Features Lead-Free
Package Type 16-VQFN Exposed Pad 16-QFN-EP (4x4) 16-VQFN Exposed Pad
Pins 16
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2000T Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination - BQ2000TPWRG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH
Features Lead-Free
View Details
2 suppliers
PMIC - Battery Chargers - ISL9204IRZ-T - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 350 mA
View Details
Battery Management - 1907858P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 8
Operating Temperature 85 C (185 F)
View Details