Manufacturer: Microchip Technology
Win Source Part Number: 1221224-MCP73844T-84
Packaging: Reel
Mounting Style: SMD
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1 ~ 2
Programmable Features: Timer
Battery Pack Voltage: 8.4V
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: MCP73844
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 12V
IC BATT CNTL LI-ION 1-2CEL 8MSOP
IC BATT CNTL LI-ION 1-2CEL 8MSOP
IC BATT CNTL LI-ION 1-2CEL 8MSOP
Charger IC Lithium Ion/Polymer 8-MSOP
IC BATT CNTL LI-ION 1-2CEL 8MSOP
IC BATT CNTL LI-ION 1-2CEL 8MSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1221224-MCP73844T-840I/MS | MCP73844T-840I/MSTR-ND | MCP73844T-840I/MS | MCP73844T-840I/MS | MCP73844T-840I/MS |
| Product Name | PMIC - PMIC - Battery Chargers - MCP73844T-840I/MS | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Package Type | SSOP | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | |
| Cells | 1 to 2 | 1 to 2 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |