Microchip Technology, Inc. PMIC - Battery Chargers MCP73844-820I/MS

Description
IC BATT CNTL LI-ION 1-2CEL 8MSOP
Request a Quote Datasheet
Description
IC BATT CNTL LI-ION 1-2CEL 8MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - MCP73844-820I/MS-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73844-820I/MS-ND
PMIC - Battery Chargers MCP73844-820I/MS-ND
IC BATT CNTL LI-ION 1-2CEL 8MSOP

IC BATT CNTL LI-ION 1-2CEL 8MSOP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - MCP73844-820I/MS - 1221223-MCP73844-820I/MS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MCP73844-820I/MS
1221223-MCP73844-820I/MS
PMIC - PMIC - Battery Chargers - MCP73844-820I/MS 1221223-MCP73844-820I/MS
Manufacturer: Microchip Technology Win Source Part Number: 1221223-MCP73844-820 I/MS Packaging: Tube Mounting Style: SMD Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 ~ 2 Programmable Features: Timer Battery Pack Voltage: 8.2V Categories: Integrated Circuits Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: MCP73844 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Voltage - Supply (Maximum): 12V

Manufacturer: Microchip Technology
Win Source Part Number: 1221223-MCP73844-820I/MS
Packaging: Tube
Mounting Style: SMD
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1 ~ 2
Programmable Features: Timer
Battery Pack Voltage: 8.2V
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: MCP73844
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Voltage - Supply (Maximum): 12V

Buy Now
Battery Chargers - MCP73844-820I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73844-820I/MS
Battery Chargers MCP73844-820I/MS
Charger IC Lithium Ion/Polymer 8-MSOP

Charger IC Lithium Ion/Polymer 8-MSOP

Buy Now Datasheet
PMIC - Battery Chargers - MCP73844-820I/MS - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MCP73844-820I/MS
PMIC - Battery Chargers MCP73844-820I/MS
IC BATT CNTL LI-ION 1-2CEL 8MSOP

IC BATT CNTL LI-ION 1-2CEL 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73844-820I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73844-820I/MS
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73844-820I/MS
IC BATT CNTL LI-ION 1-2CEL 8MSOP

IC BATT CNTL LI-ION 1-2CEL 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number MCP73844-820I/MS-ND 1221223-MCP73844-820I/MS MCP73844-820I/MS MCP73844-820I/MS MCP73844-820I/MS
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - MCP73844-820I/MS Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Lead-Free
Package Type 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; TSSOP
Pins 8
Cells 1 to 2 1 to 2
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
BQ24004 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, One LED - BQ24004PWP - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
Wireless Charging ICs - WLC1115-68LQXQT - Infineon Technologies AG
Specs
Package Type PG-VQFN-68
Supply Voltage 24 volts
View Details
PMIC - Battery Chargers - FAN5421BUCX - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection
Charge Current 1500 mA
View Details