IC BATT CONTRL LI-ION 1CEL 8MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 083573-MCP73843-420I
Packaging: Tube/Rail
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Programmable Features: Timer
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Maximum Supply Voltage: 12V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC BATT CONTRL LI-ION 1CEL 8MSOP
Charger IC Lithium Ion/Polymer 8-MSOP
BATT CHARGER, LI-ION, 4.2V, 8MSOP; Battery Type:Li-Ion, Li-Pol; Input Voltage:5.2V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:MSOP; No. of Pins:8Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
IC BATT CONTRL LI-ION 1CEL 8MSOP
| DigiKey | Win Source Electronics | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MCP73843-420I/MS-ND | 083573-MCP73843-420I/MS | 649409 | MCP73843-420I/MS | MCP73843-420I/MS | 78T4331 | MCP73843-420I/MS |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MCP73843-420I/MS | Battery Management | PMIC - Battery Chargers | Battery Chargers | Batt Charger, Li-Ion, 4.2V, 8Msop; Battery Type Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Lead-Free | ||||||
| Package Type | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SOP; 8-MSOP | MSOP; MSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | MSOP | SSOP; TSSOP | |
| Pins | 8 | 8 | 8 | ||||
| Cells | 1 | 1 | 1 |