IC BATT CHG LI-ION 1CELL 10DFN
Manufacturer: Microchip Technology
Win Source Part Number: 1075400-MCP73838-NVI
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1.1A
Battery Pack Voltage: 4.35V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Charger IC Lithium Ion/Polymer 10-DFN (3x3)
IC BATT CHG LI-ION 1CELL 10DFN
IC BATT CHG LI-ION 1CELL 10DFN
BATTERY CHARGER, 1A, DFN-10; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.35V; Charge Current:1A; IC Case / Package:DFN; No. of Pins:10Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MCP73838-NVI/MF-ND | 1075400-MCP73838-NVI/MF | MCP73838-NVI/MF | MCP73838-NVI/MF | MCP73838-NVI/MF | 77M3079 |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MCP73838-NVI/MF | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Charger, 1A, Dfn-10; Battery Type Microchip |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | 10-VFDFN Exposed Pad | 10-DFN (3x3) | 10-VFDFN Exposed Pad | |||
| Pins | 10 | 10 | ||||
| Cells | 1 | 1 |