Li-Ion/Polymer battery charger, TE, 1A
Li-Ion/Polymer battery charger, TE, 1A
Li-Ion/Polymer battery charger, TE, 1A
IC BATT CNTRL LI-ION 1CEL 10MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 129881-MCP73834-FCI/
Packaging: Tube/Rail
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1.1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Maximum Supply Voltage: 6V
Charger IC Lithium Ion/Polymer 10-MSOP
IC BATT CNTRL LI-ION 1CEL 10MSOP
IC BATT CNTRL LI-ION 1CEL 10MSOP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1458989 | 7386376P | MCP73834-FCI/UN-ND | 129881-MCP73834-FCI/UN | MCP73834-FCI/UN | MCP73834-FCI/UN | MCP73834-FCI/UN |
| Product Name | Battery Management | Battery Management | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MCP73834-FCI/UN | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion; Lithium-ion, lithium-polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||||
| Package Type | MSOP; Msop | MSOP; MSOP | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | SOP; 10-MSOP | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Pins | 10 | 10 | 10 | ||||
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |