Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73833-NVI/MF

Description
Manufacturer: Microchip Technology Win Source Part Number: 1320230-MCP73833-NVI /MF Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers Packaging: Tube Standard Package: 120 Mounting: Surface Mount Fault Protection: Over Temperature Voltage - Supply (Max): 6V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1.1A Battery Pack Voltage: 4.35V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 10-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MCP73833 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1320230-MCP73833-NVI /MF Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers Packaging: Tube Standard Package: 120 Mounting: Surface Mount Fault Protection: Over Temperature Voltage - Supply (Max): 6V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1.1A Battery Pack Voltage: 4.35V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 10-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MCP73833 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - 1320230-MCP73833-NVI/MF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
1320230-MCP73833-NVI/MF
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers 1320230-MCP73833-NVI/MF
Manufacturer: Microchip Technology Win Source Part Number: 1320230-MCP73833-NVI /MF Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers Packaging: Tube Standard Package: 120 Mounting: Surface Mount Fault Protection: Over Temperature Voltage - Supply (Max): 6V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1.1A Battery Pack Voltage: 4.35V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 10-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MCP73833 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1320230-MCP73833-NVI/MF
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Packaging: Tube
Standard Package: 120
Mounting: Surface Mount
Fault Protection: Over Temperature
Voltage - Supply (Max): 6V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1.1A
Battery Pack Voltage: 4.35V
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 10-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MCP73833
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Battery Chargers - MCP73833-NVI/MF-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73833-NVI/MF-ND
PMIC - Battery Chargers MCP73833-NVI/MF-ND
IC BATT CONTRL LI-ION 1CEL 10DFN

IC BATT CONTRL LI-ION 1CEL 10DFN

Buy Now Datasheet
Battery Chargers - MCP73833-NVI/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73833-NVI/MF
Battery Chargers MCP73833-NVI/MF
Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73833-NVI/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73833-NVI/MF
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73833-NVI/MF
IC BATT CONTRL LI-ION 1CEL 10DFN

IC BATT CONTRL LI-ION 1CEL 10DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1320230-MCP73833-NVI/MF MCP73833-NVI/MF-ND MCP73833-NVI/MF MCP73833-NVI/MF
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer
Package Type 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad
Cells 1 1
Charge Current 1100 mA 1100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900536P - RS Components, Ltd.
Specs
Package Type TQFN
Pins 28
Operating Temperature 85 C (185 F)
View Details
Battery Chargers - BQ24162AYFFR - Quarktwin Technology Ltd.
Specs
Package Type BGA; 49-UFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - Battery Chargers - MAX1508ZETA-T - Lingto Electronic Limited
Specs
Charger Type Linear
View Details