Manufacturer: Microchip Technology
Win Source Part Number: 007607-MCP73833-FCI/
Packaging: Tube/Rail
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1.1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Maximum Supply Voltage: 6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Portable Devices, Communications & Networking, Audio, Wireless, Consumer Electronics
IC BATT CNTRL LI-ION 1CEL 10MSOP
Charge Management Li-Ion/Li-Pol
Charge Management Li-Ion/Li-Pol
Charge Management Li-Ion/Li-Pol
IC BATT CNTRL LI-ION 1CEL 10MSOP
BATTERY CHARGER, LI-ION/LI-POLYMER, 1A, MSOP10; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current:1A; IC Case / Package:MSOP; No. of Pins:10Pins; No. of Cells:1Cells; Product Range:- RoHS Compliant: Yes
Charger IC Lithium Ion/Polymer 10-MSOP
IC BATT CNTRL LI-ION 1CEL 10MSOP
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 007607-MCP73833-FCI/UN | MCP73833-FCI/UN-ND | 1597407 | 7240523P | MCP73833-FCI/UN | 88K5666 | MCP73833-FCI/UN | MCP73833-FCI/UN |
| Product Name | PMIC - PMIC - Battery Chargers - MCP73833-FCI/UN | PMIC - Battery Chargers | Battery Management | Battery Management | PMIC - Battery Chargers | Battery Charger, Li-Ion/li-Polymer, 1A, Msop10; Battery Type Microchip | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Package Type | SOP; 10-MSOP | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | MSOP; Msop | MSOP; MSOP | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| Cells | 1 | 1 | ||||||
| Supply Voltage | 6 volts | 6 volts | 4.2 volts | 6 volts | ||||
| Charge Current | 1100 mA | 1100 mA | 1100 mA |