IC BATT CONTRL LI-ION 1CEL 10DFN
Manufacturer: Microchip Technology
Win Source Part Number: 092133-MCP73833-FCI/
Packaging: Tube/Rail
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1.1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Linear Li-Ion Charge Controller DFN10EP
Linear Li-Ion Charge Controller DFN10EP
Linear Li-Ion Charge Controller DFN10EP
BATT CHARGER, LI-ION/POL, 1.1A, DFN-10; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current Max:1.1A; Battery IC Case Style:DFN; No. of Pins:10Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
IC BATT CONTRL LI-ION 1CEL 10DFN
IC BATT CONTRL LI-ION 1CEL 10DFN
Charger IC Lithium Ion/Polymer 10-DFN (3x3)
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MCP73833-FCI/MF-ND | 092133-MCP73833-FCI/MF | 8230625P | 8230625 | 44AC2580 | MCP73833-FCI/MF | MCP73833-FCI/MF | MCP73833-FCI/MF |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MCP73833-FCI/MF | Battery Management | Battery Management | Batt Charger, Li-Ion/pol, 1.1A, Dfn-10; Battery Type Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Features | Lead-Free | |||||||
| Package Type | 10-VFDFN Exposed Pad | 10-DFN (3x3) | DFN | Dfn | DFN | 10-VFDFN Exposed Pad | ||
| Pins | 10 | 10 | 10 | 10 | ||||
| Cells | 1 | 1 | 1 |