1A Li-Ion/Li-Poly Charge mgmt controller
IC BATT CNTRL LI-ION 1CEL 10MSOP
Charger IC Lithium Ion/Polymer 10-MSOP
IC BATT CNTRL LI-ION 1CEL 10MSOP
IC BATT CNTRL LI-ION 1CEL 10MSOP
BATT CHARGER, LI-ION/POL, 1.1A, MSOP-10; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current Max:1.1A; Battery IC Case Style:MSOP; No. of Pins:10Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 649518 | MCP73833-BZI/UN-ND | MCP73833-BZI/UN | MCP73833-BZI/UN | MCP73833-BZI/UN | 44AC2579 |
| Product Name | Battery Management | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Batt Charger, Li-Ion/pol, 1.1A, Msop-10; Battery Type Microchip |
| Package Type | MSOP; MSOP | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | MSOP | ||
| Pins | 10 | 10 | 10 | |||
| Operating Temperature | 125 C (257 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features | Lead-Free |