Stand-Alone Linear Li-Ion Charger DFN10
Stand-Alone Linear Li-Ion Charger DFN10
Stand-Alone Linear Li-Ion Charger DFN10
IC BATT CONTRL LI-ION 1CEL 10DFN
Manufacturer: Microchip Technology
Win Source Part Number: 037174-MCP73833-AMI/
Packaging: Tube/Rail
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1.1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC BATT CONTRL LI-ION 1CEL 10DFN
Charger IC Lithium Ion/Polymer 10-DFN (3x3)
IC BATT CONTRL LI-ION 1CEL 10DFN
BATT CHARGER, LI-ION/POL, 1A, DFN-10; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:DFN; No. of Pins:10Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 8234412 | 8234412P | MCP73833-AMI/MF-ND | 037174-MCP73833-AMI/MF | MCP73833-AMI/MF | MCP73833-AMI/MF | MCP73833-AMI/MF | 12AC9926 |
| Product Name | Battery Management | Battery Management | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MCP73833-AMI/MF | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Batt Charger, Li-Ion/pol, 1A, Dfn-10; Battery Type Microchip |
| Cell Type | Li-Ion; Lithium-ion, lithium-polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion, Li-Pol | ||||
| Package Type | Dfn | DFN | 10-VFDFN Exposed Pad | 10-DFN (3x3) | 10-VFDFN Exposed Pad | DFN | ||
| Pins | 10 | 10 | 10 | 10 | ||||
| Operating Temperature | 125 C (257 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |