IC BATT CONTRL LI-ION 1CELL 8DFN
IC BATT CONTRL LI-ION 1CELL 8DFN
IC BATT CONTRL LI-ION 1CELL 8DFN
Win Source Part Number: 1136849-MCP73832T-2D
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Fault Protection: Over Voltage
Voltage - Supply (Max): 6V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): MCP73832T-2DCIMC; MCP73832T2DCI/MC; MCP73832T2DCIMC;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP73832T-2DCI/MCDKR
Base Product Number: MCP73832
Charger IC Lithium Ion/Polymer 8-DFN (2x3)
IC BATT CONTRL LI-ION 1CELL 8DFN
IC BATT CONTRL LI-ION 1CELL 8DFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MCP73832T-2DCI/MCTR-ND | 1136849-MCP73832T-2DCI/MC | MCP73832T-2DCI/MC | MCP73832T-2DCI/MC | MCP73832T-2DCI/MC |
| Product Name | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | |||
| Pins | 8 | ||||
| Cells | 1 | 1 |