Microchip Technology, Inc. PMIC - PMIC - Battery Chargers - MCP73832T-2ATI/OT MCP73832T-2ATI/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1075390-MCP73832T-2A TI/OT Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Maximum Supply Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1075390-MCP73832T-2A TI/OT Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Maximum Supply Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - MCP73832T-2ATI/OT - 1075390-MCP73832T-2ATI/OT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MCP73832T-2ATI/OT
1075390-MCP73832T-2ATI/OT
PMIC - PMIC - Battery Chargers - MCP73832T-2ATI/OT 1075390-MCP73832T-2ATI/OT
Manufacturer: Microchip Technology Win Source Part Number: 1075390-MCP73832T-2A TI/OT Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Maximum Supply Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1075390-MCP73832T-2ATI/OT
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Battery Chargers - MCP73832T-2ATI/OTTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73832T-2ATI/OTTR-ND
PMIC - Battery Chargers MCP73832T-2ATI/OTTR-ND
IC BATT CNTL LI-ION 1CEL SOT23-5

IC BATT CNTL LI-ION 1CEL SOT23-5

Buy Now Datasheet
PMIC - Battery Chargers - MCP73832T-2ATI/OTCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73832T-2ATI/OTCT-ND
PMIC - Battery Chargers MCP73832T-2ATI/OTCT-ND
IC BATT CNTL LI-ION 1CEL SOT23-5

IC BATT CNTL LI-ION 1CEL SOT23-5

Buy Now Datasheet
PMIC - Battery Chargers - MCP73832T-2ATI/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73832T-2ATI/OTDKR-ND
PMIC - Battery Chargers MCP73832T-2ATI/OTDKR-ND
IC BATT CNTL LI-ION 1CEL SOT23-5

IC BATT CNTL LI-ION 1CEL SOT23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73832T-2ATI/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73832T-2ATI/OT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73832T-2ATI/OT
IC BATT CNTL LI-ION 1CEL SOT23-5

IC BATT CNTL LI-ION 1CEL SOT23-5

Supplier's Site
Battery Chargers - MCP73832T-2ATI/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73832T-2ATI/OT
Battery Chargers MCP73832T-2ATI/OT
Charger IC Lithium Ion/Polymer SOT-23-5

Charger IC Lithium Ion/Polymer SOT-23-5

Buy Now Datasheet
Shenzhen, China
PMIC - Battery Chargers
MCP73832T-2ATI/OT
PMIC - Battery Chargers MCP73832T-2ATI/OT
IC BATT CNTL LI-ION 1CEL SOT23-5

IC BATT CNTL LI-ION 1CEL SOT23-5

Supplier's Site Datasheet
Battery Charger, 500 Ma, 5-Sot-23; Battery Type Microchip - 84R5197 - Newark, An Avnet Company
Chicago, IL, United States
Battery Charger, 500 Ma, 5-Sot-23; Battery Type Microchip
84R5197
Battery Charger, 500 Ma, 5-Sot-23; Battery Type Microchip 84R5197
BATTERY CHARGER, 500 mA, 5-SOT-23; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current:500mA; IC Case / Package:SOT-23; No. of Pins:5Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes

BATTERY CHARGER, 500 mA, 5-SOT-23; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current:500mA; IC Case / Package:SOT-23; No. of Pins:5Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1075390-MCP73832T-2ATI/OT MCP73832T-2ATI/OTTR-ND MCP73832T-2ATI/OT MCP73832T-2ATI/OT MCP73832T-2ATI/OT 84R5197
Product Name PMIC - PMIC - Battery Chargers - MCP73832T-2ATI/OT PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers Battery Charger, 500 Ma, 5-Sot-23; Battery Type Microchip
Features Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
Cells 1 1
Supply Voltage 6 volts 6 volts 4.2 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1907858P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 8
Operating Temperature 85 C (185 F)
View Details
BQ2054 Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package - BQ2054PN - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details