Texas Instruments BQ24170 1.6-MHz Synchronous Switch-Mode Li-Ion and Li-Polymer Stand-alone Battery Charger BQ24170RGYR

Description
1.6-MHz Synchronous Switch-Mode Li-Ion and Li-Polymer Stand-alone Battery Charger 24-VQFN -40 to 85
Request a Quote Datasheet
Description
1.6-MHz Synchronous Switch-Mode Li-Ion and Li-Polymer Stand-alone Battery Charger 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24170 1.6-MHz Synchronous Switch-Mode Li-Ion and Li-Polymer Stand-alone Battery Charger - BQ24170RGYR - Texas Instruments
Dallas, TX, United States
BQ24170 1.6-MHz Synchronous Switch-Mode Li-Ion and Li-Polymer Stand-alone Battery Charger
BQ24170RGYR
BQ24170 1.6-MHz Synchronous Switch-Mode Li-Ion and Li-Polymer Stand-alone Battery Charger BQ24170RGYR
1.6-MHz Synchronous Switch-Mode Li-Ion and Li-Polymer Stand-alone Battery Charger 24-VQFN -40 to 85

1.6-MHz Synchronous Switch-Mode Li-Ion and Li-Polymer Stand-alone Battery Charger 24-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24170RGYR - 011933-BQ24170RGYR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24170RGYR
011933-BQ24170RGYR
PMIC - PMIC - Battery Chargers - BQ24170RGYR 011933-BQ24170RGYR
Manufacturer: Texas Instruments Win Source Part Number: 011933-BQ24170RGYR Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 to 3 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 4A Battery Pack Voltage: 4.2V Family Name: BQ24170 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (5.5x3.5) Maximum Supply Voltage: 17V Alternative Parts (Cross-Reference): MAX1507ETA; MAX1507ETA+; L6924U013TR; L6924U; Introduction Date: April 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011933-BQ24170RGYR
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 to 3
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 4A
Battery Pack Voltage: 4.2V
Family Name: BQ24170
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (5.5x3.5)
Maximum Supply Voltage: 17V
Alternative Parts (Cross-Reference): MAX1507ETA; MAX1507ETA+; L6924U013TR; L6924U;
Introduction Date: April 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - 296-38877-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-38877-2-ND
PMIC - Battery Chargers 296-38877-2-ND
IC BATT CHG LI-ION 1-3CEL 24VQFN

IC BATT CHG LI-ION 1-3CEL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-38877-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-38877-6-ND
PMIC - Battery Chargers 296-38877-6-ND
IC BATT CHG LI-ION 1-3CEL 24VQFN

IC BATT CHG LI-ION 1-3CEL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-38877-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-38877-1-ND
PMIC - Battery Chargers 296-38877-1-ND
IC BATT CHG LI-ION 1-3CEL 24VQFN

IC BATT CHG LI-ION 1-3CEL 24VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24170RGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24170RGYR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24170RGYR
IC BATT CHG LI-ION 1-3CEL 24VQFN

IC BATT CHG LI-ION 1-3CEL 24VQFN

Supplier's Site
Battery Chargers - BQ24170RGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24170RGYR
Battery Chargers BQ24170RGYR
Charger IC Lithium Ion/Polymer 24-VQFN (5.5x3.5)

Charger IC Lithium Ion/Polymer 24-VQFN (5.5x3.5)

Buy Now
PMIC - Battery Chargers - BQ24170RGYR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24170RGYR
PMIC - Battery Chargers BQ24170RGYR
IC BATT CHG LI-ION 1-3CEL 24VQFN

IC BATT CHG LI-ION 1-3CEL 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24170RGYR 011933-BQ24170RGYR 296-38877-2-ND BQ24170RGYR BQ24170RGYR BQ24170RGYR
Product Name BQ24170 1.6-MHz Synchronous Switch-Mode Li-Ion and Li-Polymer Stand-alone Battery Charger PMIC - PMIC - Battery Chargers - BQ24170RGYR PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type VQFN 24-VQFN (5.5x3.5) 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Cells 2 to 4 1 to 3 1 to 3
Unlock Full Specs
to access all available technical data

Similar Products

BQ24152 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support - BQ24152YFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24072T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC - BQ24072TRGTT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
6 suppliers
BQ24180 Fully Integrated Switch-Mode 1-Cell Li-Ion Charger with Full USB Compliance - BQ24180YFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24050 800mA, Single-Input, Single Cell Li-Ion Battery Charger with Automatic AC/USB Detection.  | Linear - BQ24050DSQR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers