The MCP73832T-2ACI/MC is a linear charge management controller designed for single-cell lithium-ion and lithium-polymer battery applications. It features an integrated pass transistor and current sense, along with reverse discharge protection. The device offers high-accuracy preset voltage regulation with options of 4.20V, 4.35V, 4.40V, and 4.50V, and allows programmable charge currents ranging from 15 mA to 500 mA. The MCP73832T-2ACI/MC supports selectable preconditioning and end-of-charge control, with various thresholds available. It includes a charge status output in an open-drain configuration and features automatic power-down and thermal regulation to optimize charging under varying conditions. The operating temperature range is from -40°C to +85°C, making it suitable for a wide range of environments. This product is packaged in an 8-lead DFN (2mm x 3mm) or a 5-lead SOT-23, making it ideal for space-constrained applications such as personal data assistants, cellular phones, digital cameras, and USB chargers.
Manufacturer: Microchip Technology
Win Source Part Number: 208226-MCP73832T-2AC
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (2x3)
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC BATT CONTRL LI-ION 1CELL 8DFN
IC BATT CONTRL LI-ION 1CELL 8DFN
IC BATT CONTRL LI-ION 1CELL 8DFN
BATTERY CHARGER, LI-ION/POL, 0.5A, DFN-8; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current:500mA; IC Case / Package:DFN; No. of Pins:8Pins; No. of Cells:1Cells; Operating Temperature Max:85°CRoHS Compliant: Yes
BATTERY CHARGER, LI-ION/POL, 0.5A, DFN-8; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current Max:500mA; Battery IC Case Style:DFN; No. of Pins:8Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes
IC BATT CONTRL LI-ION 1CELL 8DFN
Charger IC Lithium Ion/Polymer 8-DFN (2x3)
IC BATT CONTRL LI-ION 1CELL 8DFN
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 208226-MCP73832T-2ACI/MC | MCP73832T-2ACI/MCCT-ND | 41AH8512 | 57AC2513 | MCP73832T-2ACI/MC | MCP73832T-2ACI/MC | MCP73832T-2ACI/MC |
| Product Name | PMIC - PMIC - Battery Chargers - MCP73832T-2ACI/MC | PMIC - Battery Chargers | Battery Charger, Li-Ion/pol, 0.5A, Dfn-8; Battery Type Microchip | Battery Charger, Li-Ion/pol, 0.5A, Dfn-8; Battery Type Microchip | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |||
| Package Type | 8-DFN (2x3) | 8-VFDFN Exposed Pad | DFN | 8-VFDFN Exposed Pad | |||
| Cells | 1 | 1 | 1 | ||||
| Supply Voltage | 6 volts | 6 volts | 6 volts | 6 volts | 4.2 volts |