Manufacturer: Microchip Technology
Win Source Part Number: 884309-MCP73831T-4AD
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP73831
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP73831T-4ADI/OTCT,
IC BATT CNTL LI-ION 1CEL SOT23-5
IC BATT CNTL LI-ION 1CEL SOT23-5
IC BATT CNTL LI-ION 1CEL SOT23-5
IC BATT CNTL LI-ION 1CEL SOT23-5
IC BATT CNTL LI-ION 1CEL SOT23-5
Charger IC Lithium Ion/Polymer SOT-23-5
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 884309-MCP73831T-4ADI/OT | MCP73831T-4ADI/OTDKR-ND | MCP73831T-4ADI/OT | MCP73831T-4ADI/OT | MCP73831T-4ADI/OT |
| Product Name | PMIC - PMIC - Battery Chargers - MCP73831T-4ADI/OT | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Package Type | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection |