IC BATT CONTRL LI-ION 1CELL 8DFN
IC BATT CONTRL LI-ION 1CELL 8DFN
IC BATT CONTRL LI-ION 1CELL 8DFN
Manufacturer: Microchip Technology
Win Source Part Number: 1075384-MCP73831T-2A
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (2x3)
Maximum Supply Voltage: 6V
Alternative Parts (Cross-Reference): MCP73831T-2ATI/OT; MCP73831-2DCI/MC; MCP73831T-2ATI/MC; MCP73831T-2ACI/MC;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Charger IC Lithium Ion/Polymer 8-DFN (2x3)
IC BATT CONTRL LI-ION 1CELL 8DFN
IC BATT CONTRL LI-ION 1CELL 8DFN
BATTERY CHARGER, LI-ION/POL, 0.5A, DFN-8; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current Max:500mA; Battery IC Case Style:DFN; No. of Pins:8Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MCP73831T-2ACI/MCTR-ND | 1075384-MCP73831T-2ACI/MC | MCP73831T-2ACI/MC | MCP73831T-2ACI/MC | MCP73831T-2ACI/MC | 57AC2512 |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MCP73831T-2ACI/MC | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Charger, Li-Ion/pol, 0.5A, Dfn-8; Battery Type Microchip |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | 8-VFDFN Exposed Pad | 8-DFN (2x3) | 8-VFDFN Exposed Pad | DFN | ||
| Pins | 8 | 8 | ||||
| Cells | 1 | 1 | 1 |