Win Source Part Number: 1372078-MCP73831-2DC
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x3)
Base Product Number: MCP73831
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply (Max): 6V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Fault Protection: Over Voltage
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
IC BATT CONTRL LI-ION 1CELL 8DFN
IC BATT CONTRL LI-ION 1CELL 8DFN
Charger IC Lithium Ion/Polymer 8-DFN (2x3)
IC BATT CONTRL LI-ION 1CELL 8DFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1372078-MCP73831-2DCI/MC | MCP73831-2DCI/MC-ND | MCP73831-2DCI/MC | MCP73831-2DCI/MC | MCP73831-2DCI/MC |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Features | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |
| Cells | 1 | 1 | |||
| Charge Current | 500 mA | 500 mA | 500 mA |