IC BATT CONTRL LI-ION 1CELL 8DFN
Manufacturer: Microchip Technology
Win Source Part Number: 788341-MCP73831-2ATI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-VFDFN Exposed Pad
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Family Name: MCP73831-2AT
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (2x3)
Voltage Supply MAX: 6V
Alternative Parts (Cross-Reference): MAX1551EZK-T; ISL6298-2CR3Z; LTC4065LEDC-4.1#TRPB
Introduction Date: November 07, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC BATT CONTRL LI-ION 1CELL 8DFN
Charger IC Lithium Ion/Polymer 8-DFN (2x3)
IC BATT CONTRL LI-ION 1CELL 8DFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MCP73831-2ATI/MC-ND | 788341-MCP73831-2ATI/MC | MCP73831-2ATI/MC | MCP73831-2ATI/MC | MCP73831-2ATI/MC |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MCP73831-2ATI/MC | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | |||
| Pins | 8 | ||||
| Cells | 1 | 1 |