The MCP73830T-2AAI/MYY is a highly integrated Li-Ion battery charge management controller designed for space-constrained applications. It supports single-cell Li-Ion and Li-Polymer batteries, utilizing a constant-current/con
Manufacturer: Microchip Technology
Win Source Part Number: 1075382-MCP73830T-2A
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-TDFN (2x2)
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 6TDFN
IC BATT CHG LI-ION 1CELL 6TDFN
IC BATT CHG LI-ION 1CELL 6TDFN
IC BATT CHG LI-ION 1CELL 6TDFN
Charger IC Lithium Ion/Polymer 6-TDFN (2x2)
BATT CHARGER, 4.2V, -40 TO 85DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:TDFN; No. of Pins:6Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 6TDFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1075382-MCP73830T-2AAI/MYY | MCP73830T-2AAI/MYYTR-ND | MCP73830T-2AAI/MYY | MCP73830T-2AAI/MYY | 72AC6171 | MCP73830T-2AAI/MYY |
| Product Name | PMIC - PMIC - Battery Chargers - MCP73830T-2AAI/MYY | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | Batt Charger, 4.2V, -40 To 85Deg C; Battery Type Microchip | PMIC - Battery Chargers |
| Package Type | 6-TDFN (2x2) | 6-WFDFN Exposed Pad | 6-WFDFN Exposed Pad | TDFN | ||
| Cells | 1 | 1 | 1 | |||
| Supply Voltage | 6 volts | 6 volts | 6 volts | 4.2 volts | ||
| Charge Current | 1000 mA | 1000 mA | 1000 mA | 1000 mA |