Microchip Technology, Inc. PMIC - PMIC - Battery Chargers - MCP73830LT-0AAI/MYY MCP73830LT-0AAI/MYY

Description
Manufacturer: Microchip Technology Win Source Part Number: 041571-MCP73830LT-0A AI/MYY Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 200mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-TDFN (2x2) Maximum Supply Voltage: 6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 041571-MCP73830LT-0A AI/MYY Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 200mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-TDFN (2x2) Maximum Supply Voltage: 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - MCP73830LT-0AAI/MYY - 041571-MCP73830LT-0AAI/MYY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MCP73830LT-0AAI/MYY
041571-MCP73830LT-0AAI/MYY
PMIC - PMIC - Battery Chargers - MCP73830LT-0AAI/MYY 041571-MCP73830LT-0AAI/MYY
Manufacturer: Microchip Technology Win Source Part Number: 041571-MCP73830LT-0A AI/MYY Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 200mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-TDFN (2x2) Maximum Supply Voltage: 6V

Manufacturer: Microchip Technology
Win Source Part Number: 041571-MCP73830LT-0AAI/MYY
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 200mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-TDFN (2x2)
Maximum Supply Voltage: 6V

Buy Now Datasheet
PMIC - Battery Chargers - MCP73830LT-0AAI/MYYTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73830LT-0AAI/MYYTR-ND
PMIC - Battery Chargers MCP73830LT-0AAI/MYYTR-ND
IC BATT CHG LI-ION 1CELL 6TDFN

IC BATT CHG LI-ION 1CELL 6TDFN

Buy Now Datasheet
PMIC - Battery Chargers - MCP73830LT-0AAI/MYYDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73830LT-0AAI/MYYDKR-ND
PMIC - Battery Chargers MCP73830LT-0AAI/MYYDKR-ND
IC BATT CHG LI-ION 1CELL 6TDFN

IC BATT CHG LI-ION 1CELL 6TDFN

Buy Now Datasheet
PMIC - Battery Chargers - MCP73830LT-0AAI/MYYCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73830LT-0AAI/MYYCT-ND
PMIC - Battery Chargers MCP73830LT-0AAI/MYYCT-ND
IC BATT CHG LI-ION 1CELL 6TDFN

IC BATT CHG LI-ION 1CELL 6TDFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73830LT-0AAI/MYY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73830LT-0AAI/MYY
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73830LT-0AAI/MYY
IC BATT CHG LI-ION 1CELL 6TDFN

IC BATT CHG LI-ION 1CELL 6TDFN

Supplier's Site
Battery Chargers - MCP73830LT-0AAI/MYY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73830LT-0AAI/MYY
Battery Chargers MCP73830LT-0AAI/MYY
Charger IC Lithium Ion/Polymer 6-TDFN (2x2)

Charger IC Lithium Ion/Polymer 6-TDFN (2x2)

Buy Now Datasheet
Shenzhen, China
PMIC - Battery Chargers
MCP73830LT-0AAI/MYY
PMIC - Battery Chargers MCP73830LT-0AAI/MYY
IC BATT CHG LI-ION 1CELL 6TDFN

IC BATT CHG LI-ION 1CELL 6TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 041571-MCP73830LT-0AAI/MYY MCP73830LT-0AAI/MYYTR-ND MCP73830LT-0AAI/MYY MCP73830LT-0AAI/MYY MCP73830LT-0AAI/MYY
Product Name PMIC - PMIC - Battery Chargers - MCP73830LT-0AAI/MYY PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Package Type 6-TDFN (2x2) 6-WFDFN Exposed Pad 6-WFDFN Exposed Pad
Cells 1 1
Supply Voltage 6 volts 6 volts 4.2 volts
Charge Current 200 mA 200 mA 200 mA
Unlock Full Specs
to access all available technical data

Similar Products