IC BATT CONTRL LI-ION 1CEL 8MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 208225-MCP73828-4.2V
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-MSOP
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Charger IC Lithium Ion 8-MSOP
IC BATT CONTRL LI-ION 1CEL 8MSOP
IC BATT CONTRL LI-ION 1CEL 8MSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MCP73828-4.2VUATR-ND | 208225-MCP73828-4.2VUATR | MCP73828-4.2VUATR | MCP73828-4.2VUATR | MCP73828-4.2VUATR |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MCP73828-4.2VUATR | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Features | Lead-Free | ||||
| Package Type | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SOP; 8-MSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | |
| Pins | 8 | ||||
| Cells | 1 | 1 |