Microchip Technology, Inc. PMIC - Battery Chargers MCP73828-4.2VUA

Description
IC BATT CONTRL LI-ION 1CEL 8MSOP
Request a Quote Datasheet
Description
IC BATT CONTRL LI-ION 1CEL 8MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - MCP73828-4.2VUA-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73828-4.2VUA-ND
PMIC - Battery Chargers MCP73828-4.2VUA-ND
IC BATT CONTRL LI-ION 1CEL 8MSOP

IC BATT CONTRL LI-ION 1CEL 8MSOP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - MCP73828-4.2VUA - 023104-MCP73828-4.2VUA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MCP73828-4.2VUA
023104-MCP73828-4.2VUA
PMIC - PMIC - Battery Chargers - MCP73828-4.2VUA 023104-MCP73828-4.2VUA
Manufacturer: Microchip Technology Win Source Part Number: 023104-MCP73828-4.2V UA Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-MSOP Maximum Supply Voltage: 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 023104-MCP73828-4.2VUA
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-MSOP
Maximum Supply Voltage: 5.5V

Buy Now Datasheet
PMIC - Battery Chargers - MCP73828-4.2VUA - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MCP73828-4.2VUA
PMIC - Battery Chargers MCP73828-4.2VUA
IC BATT CONTRL LI-ION 1CEL 8MSOP

IC BATT CONTRL LI-ION 1CEL 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73828-4.2VUA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73828-4.2VUA
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73828-4.2VUA
IC BATT CONTRL LI-ION 1CEL 8MSOP

IC BATT CONTRL LI-ION 1CEL 8MSOP

Supplier's Site
Battery Chargers - MCP73828-4.2VUA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73828-4.2VUA
Battery Chargers MCP73828-4.2VUA
Charger IC Lithium Ion 8-MSOP

Charger IC Lithium Ion 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number MCP73828-4.2VUA-ND 023104-MCP73828-4.2VUA MCP73828-4.2VUA MCP73828-4.2VUA MCP73828-4.2VUA
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - MCP73828-4.2VUA PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Package Type 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SOP; 8-MSOP SSOP; TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Pins 8
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1901656 - RS Components, Ltd.
Specs
Cell Type NiCd; NiMH; Nicd, nimh
Package Type DIP; Pdip
Pins 16
View Details
BQ24073 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 4.4V - BQ24073RGTRG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
2 suppliers
PMIC - Battery Chargers - BQ2057SN - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.1 volts
View Details
Battery Management - 2323055 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-TSDSO
Pins 24
Operating Temperature 150 C (302 F)
View Details