Rochester Electronics PMIC - PMIC - Battery Chargers - UC2906Q UC2906Q

Description
Manufacturer: Texas Instruments Win Source Part Number: 938024-UC2906Q Operating Temperature Range: -40°C ~ 70°C (TA) Features: Charger IC Lead Acid 20-PLCC (9x9) Package: Tube Package: 20-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 46 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938024-UC2906Q Operating Temperature Range: -40°C ~ 70°C (TA) Features: Charger IC Lead Acid 20-PLCC (9x9) Package: Tube Package: 20-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 46 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - UC2906Q - 938024-UC2906Q - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - UC2906Q
938024-UC2906Q
PMIC - PMIC - Battery Chargers - UC2906Q 938024-UC2906Q
Manufacturer: Texas Instruments Win Source Part Number: 938024-UC2906Q Operating Temperature Range: -40°C ~ 70°C (TA) Features: Charger IC Lead Acid 20-PLCC (9x9) Package: Tube Package: 20-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 46 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 938024-UC2906Q
Operating Temperature Range: -40°C ~ 70°C (TA)
Features: Charger IC Lead Acid 20-PLCC (9x9)
Package: Tube
Package: 20-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-PLCC (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 46
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Battery Chargers - UC2906Q - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
UC2906Q
PMIC - Battery Chargers UC2906Q
IC BATT CHG PWR SUP SUPPORT CIRC

IC BATT CHG PWR SUP SUPPORT CIRC

Supplier's Site Datasheet
PMIC - Battery Chargers - UC2906Q - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
UC2906Q
PMIC - Battery Chargers UC2906Q
IC BATT CHG LEAD ACID 20PLCC

IC BATT CHG LEAD ACID 20PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs
Product Number 938024-UC2906Q UC2906Q
Product Name PMIC - PMIC - Battery Chargers - UC2906Q PMIC - Battery Chargers
Cell Type Lead Acid Lead Acid; Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900536P - RS Components, Ltd.
Specs
Package Type TQFN
Pins 28
Operating Temperature 85 C (185 F)
View Details
BQ2002E NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002ESNTR - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
6 suppliers
PMIC - Battery Chargers - LTC3550EDHC-1#PBF - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Features Over Voltage Protection
Supply Voltage 4.2 volts
View Details