IC BATT CONTRL LI-ION 1CEL 8MSOP
IC BATT CONTRL LI-ION 1CEL 8MSOP
Charger IC Lithium Ion 8-MSOP
IC BATT CONTRL LI-ION 1CEL 8MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MCP73828-4.1VUATR-ND | MCP73828-4.1VUATR | MCP73828-4.1VUATR | MCP73828-4.1VUATR |
| Product Name | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Features | Lead-Free | |||
| Package Type | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; TSSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Pins | 8 | |||
| Cells | 1 |