Microchip Technology, Inc. PMIC - Battery Chargers MCP73827-4.1VUATR

Description
IC BATT CONTRL LI-ION 1CEL 8MSOP
Request a Quote Datasheet
Description
IC BATT CONTRL LI-ION 1CEL 8MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - MCP73827-4.1VUATR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73827-4.1VUATR-ND
PMIC - Battery Chargers MCP73827-4.1VUATR-ND
IC BATT CONTRL LI-ION 1CEL 8MSOP

IC BATT CONTRL LI-ION 1CEL 8MSOP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - MCP73827-4.1VUATR - 1075379-MCP73827-4.1VUATR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MCP73827-4.1VUATR
1075379-MCP73827-4.1VUATR
PMIC - PMIC - Battery Chargers - MCP73827-4.1VUATR 1075379-MCP73827-4.1VUATR
Manufacturer: Microchip Technology Win Source Part Number: 1075379-MCP73827-4.1 VUATR Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Battery Pack Voltage: 4.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-MSOP Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1075379-MCP73827-4.1VUATR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Battery Pack Voltage: 4.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-MSOP
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - MCP73827-4.1VUATR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MCP73827-4.1VUATR
PMIC - Battery Chargers MCP73827-4.1VUATR
IC BATT CONTRL LI-ION 1CEL 8MSOP

IC BATT CONTRL LI-ION 1CEL 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73827-4.1VUATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73827-4.1VUATR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73827-4.1VUATR
IC BATT CONTRL LI-ION 1CEL 8MSOP

IC BATT CONTRL LI-ION 1CEL 8MSOP

Supplier's Site
Battery Chargers - MCP73827-4.1VUATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73827-4.1VUATR
Battery Chargers MCP73827-4.1VUATR
Charger IC Lithium Ion 8-MSOP

Charger IC Lithium Ion 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number MCP73827-4.1VUATR-ND 1075379-MCP73827-4.1VUATR MCP73827-4.1VUATR MCP73827-4.1VUATR MCP73827-4.1VUATR
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - MCP73827-4.1VUATR PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Features Lead-Free
Package Type 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SOP; 8-MSOP SSOP; TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Pins 8
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1896942 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type SSOP; Ssop
Pins 28
View Details
BQ2004 Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004SN - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
8 suppliers