IC BATT CNTL LI-ION 1CEL SOT23-6
IC BATT CNTL LI-ION 1CEL SOT23-6
IC BATT CNTL LI-ION 1CEL SOT23-6
Manufacturer: Microchip Technology
Win Source Part Number: 058401-MCP73826-4.2V
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: SOT-23-6
Maximum Supply Voltage: 5.5V
IC BATT CNTL LI-ION 1CEL SOT23-6
Charger IC Lithium Ion SOT-23-6
IC BATT CNTL LI-ION 1CEL SOT23-6
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MCP73826-4.2VCHDKR-ND | 058401-MCP73826-4.2VCHTR | MCP73826-4.2VCHTR | MCP73826-4.2VCHTR | MCP73826-4.2VCHTR |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MCP73826-4.2VCHTR | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Lead-Free | ||||
| Package Type | SOT-23-6 | SOT-23-6 | SOT-23-6 | ||
| Cells | 1 | 1 |