Microchip Technology, Inc. PMIC - PMIC - Battery Chargers - MCP73812T-420I/OT MCP73812T-420I/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1221212-MCP73812T-42 0I/OT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Family Name: MCP73812 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: SOT-23-5 Voltage Supply MAX: 6V Alternative Parts (Cross-Reference): MAX8808YETA-T; LTC4065LEDC-4.1#PBF; LTC4065LEDC-4.1#TRMP BF; Introduction Date: March 19, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1221212-MCP73812T-42 0I/OT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Family Name: MCP73812 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: SOT-23-5 Voltage Supply MAX: 6V Alternative Parts (Cross-Reference): MAX8808YETA-T; LTC4065LEDC-4.1#PBF; LTC4065LEDC-4.1#TRMP BF; Introduction Date: March 19, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - MCP73812T-420I/OT - 1221212-MCP73812T-420I/OT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MCP73812T-420I/OT
1221212-MCP73812T-420I/OT
PMIC - PMIC - Battery Chargers - MCP73812T-420I/OT 1221212-MCP73812T-420I/OT
Manufacturer: Microchip Technology Win Source Part Number: 1221212-MCP73812T-42 0I/OT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Family Name: MCP73812 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: SOT-23-5 Voltage Supply MAX: 6V Alternative Parts (Cross-Reference): MAX8808YETA-T; LTC4065LEDC-4.1#PBF; LTC4065LEDC-4.1#TRMP BF; Introduction Date: March 19, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1221212-MCP73812T-420I/OT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Family Name: MCP73812
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: SOT-23-5
Voltage Supply MAX: 6V
Alternative Parts (Cross-Reference): MAX8808YETA-T; LTC4065LEDC-4.1#PBF; LTC4065LEDC-4.1#TRMPBF;
Introduction Date: March 19, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - MCP73812T-420I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73812T-420I/OTDKR-ND
PMIC - Battery Chargers MCP73812T-420I/OTDKR-ND
IC BATT CNTL LI-ION 1CEL SOT23-5

IC BATT CNTL LI-ION 1CEL SOT23-5

Buy Now Datasheet
PMIC - Battery Chargers - MCP73812T-420I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73812T-420I/OTTR-ND
PMIC - Battery Chargers MCP73812T-420I/OTTR-ND
IC BATT CNTL LI-ION 1CEL SOT23-5

IC BATT CNTL LI-ION 1CEL SOT23-5

Buy Now Datasheet
PMIC - Battery Chargers - MCP73812T-420I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73812T-420I/OTCT-ND
PMIC - Battery Chargers MCP73812T-420I/OTCT-ND
IC BATT CNTL LI-ION 1CEL SOT23-5

IC BATT CNTL LI-ION 1CEL SOT23-5

Buy Now Datasheet
Battery Management - 7386613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Management
7386613
Battery Management 7386613
Li-Ion/Polymer battery charger 4.2V

Li-Ion/Polymer battery charger 4.2V

Supplier's Site
Battery Management - 1445808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Management
1445808
Battery Management 1445808
Li-Ion/Polymer battery charger 4.2V

Li-Ion/Polymer battery charger 4.2V

Supplier's Site
Battery Management - 7386613P - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Management
7386613P
Battery Management 7386613P
Li-Ion/Polymer battery charger 4.2V

Li-Ion/Polymer battery charger 4.2V

Supplier's Site
Shenzhen, China
PMIC - Battery Chargers
MCP73812T-420I/OT
PMIC - Battery Chargers MCP73812T-420I/OT
IC BATT CNTL LI-ION 1CEL SOT23-5

IC BATT CNTL LI-ION 1CEL SOT23-5

Supplier's Site Datasheet
Battery Chargers - MCP73812T-420I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73812T-420I/OT
Battery Chargers MCP73812T-420I/OT
Charger IC Lithium Ion/Polymer SOT-23-5

Charger IC Lithium Ion/Polymer SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73812T-420I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73812T-420I/OT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73812T-420I/OT
IC BATT CNTL LI-ION 1CEL SOT23-5

IC BATT CNTL LI-ION 1CEL SOT23-5

Supplier's Site
Battery Charger, 500Ma, Sot23-5; Battery Type Microchip - 28X3684 - Newark, An Avnet Company
Chicago, IL, United States
Battery Charger, 500Ma, Sot23-5; Battery Type Microchip
28X3684
Battery Charger, 500Ma, Sot23-5; Battery Type Microchip 28X3684
BATTERY CHARGER, 500mA, SOT23-5; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current:500mA; IC Case / Package:SOT-23; No. of Pins:5Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes

BATTERY CHARGER, 500mA, SOT23-5; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current:500mA; IC Case / Package:SOT-23; No. of Pins:5Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Batt Charger, Li-Ion/pol, 0.5A, Sot-23-5; Battery Type Microchip - 09P3997 - Newark, An Avnet Company
Chicago, IL, United States
Batt Charger, Li-Ion/pol, 0.5A, Sot-23-5; Battery Type Microchip
09P3997
Batt Charger, Li-Ion/pol, 0.5A, Sot-23-5; Battery Type Microchip 09P3997
BATT CHARGER, LI-ION/POL, 0.5A, SOT-23-5; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current:500mA; IC Case / Package:SOT-23; No. of Pins:5Pins; No. of Cells:1Cells; Product Range:- RoHS Compliant: Yes

BATT CHARGER, LI-ION/POL, 0.5A, SOT-23-5; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current:500mA; IC Case / Package:SOT-23; No. of Pins:5Pins; No. of Cells:1Cells; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1221212-MCP73812T-420I/OT MCP73812T-420I/OTDKR-ND 7386613 7386613P MCP73812T-420I/OT MCP73812T-420I/OT MCP73812T-420I/OT 28X3684 09P3997
Product Name PMIC - PMIC - Battery Chargers - MCP73812T-420I/OT PMIC - Battery Chargers Battery Management Battery Management PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Charger, 500Ma, Sot23-5; Battery Type Microchip Batt Charger, Li-Ion/pol, 0.5A, Sot-23-5; Battery Type Microchip
Cells 1 1
Charge Current 500 mA 500 mA 500 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Features Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - BQ24401PW - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
View Details
Battery Management - 1901656 - RS Components, Ltd.
Specs
Cell Type NiCd; NiMH; Nicd, nimh
Package Type DIP; Pdip
Pins 16
View Details
BQ2004 Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004SNTRG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
6 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details