Microchip Technology, Inc. PMIC - Battery Chargers MCP73223T-C2SI/MF

Description
IC BAT CNTL IRON PHOS 1-2C 10DFN
Request a Quote Datasheet
Description
IC BAT CNTL IRON PHOS 1-2C 10DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - MCP73223T-C2SI/MF-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73223T-C2SI/MF-ND
PMIC - Battery Chargers MCP73223T-C2SI/MF-ND
IC BAT CNTL IRON PHOS 1-2C 10DFN

IC BAT CNTL IRON PHOS 1-2C 10DFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - 1320233-MCP73223T-C2SI/MF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
1320233-MCP73223T-C2SI/MF
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers 1320233-MCP73223T-C2SI/MF
Manufacturer: Microchip Technology Win Source Part Number: 1320233-MCP73223T-C2 SI/MF Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers Packaging: Reel - TR Standard Package: 3,300 Mounting: Surface Mount Fault Protection: Over Temperature, Over Voltage, Reverse Current Voltage - Supply (Max): 16V Battery Chemistry: Lithium Iron Phosphate Number of Cells: 1 ~ 2 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1.1A Battery Pack Voltage: 7.2V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 10-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 150-MCP73223T-C2SI/M FTR,150-MCP73223T-C2 SI/MFDKR,MCP73223T-C 2SI/MF-ND,150-MCP732 23T-C2SI/MFCT Base Product Number: MCP73223 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1320233-MCP73223T-C2SI/MF
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Packaging: Reel - TR
Standard Package: 3,300
Mounting: Surface Mount
Fault Protection: Over Temperature, Over Voltage, Reverse Current
Voltage - Supply (Max): 16V
Battery Chemistry: Lithium Iron Phosphate
Number of Cells: 1 ~ 2
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.1A
Battery Pack Voltage: 7.2V
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 10-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 150-MCP73223T-C2SI/MFTR,150-MCP73223T-C2SI/MFDKR,MCP73223T-C2SI/MF-ND,150-MCP73223T-C2SI/MFCT
Base Product Number: MCP73223
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73223T-C2SI/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73223T-C2SI/MF
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73223T-C2SI/MF
IC BAT CNTL IRON PHOS 1-2C 10DFN

IC BAT CNTL IRON PHOS 1-2C 10DFN

Supplier's Site
PMIC - Battery Chargers - MCP73223T-C2SI/MF - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MCP73223T-C2SI/MF
PMIC - Battery Chargers MCP73223T-C2SI/MF
IC BAT CNTL IRON PHOS 1-2C 10DFN

IC BAT CNTL IRON PHOS 1-2C 10DFN

Supplier's Site Datasheet
Battery Chargers - MCP73223T-C2SI/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73223T-C2SI/MF
Battery Chargers MCP73223T-C2SI/MF
Charger IC Lithium Iron Phosphate 10-DFN (3x3)

Charger IC Lithium Iron Phosphate 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number MCP73223T-C2SI/MF-ND 1320233-MCP73223T-C2SI/MF MCP73223T-C2SI/MF MCP73223T-C2SI/MF MCP73223T-C2SI/MF
Product Name PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Cell Type Lithium Iron Phosphate Lithium Iron Phosphate Lithium Iron Phosphate
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad
Pins 10
Unlock Full Specs
to access all available technical data

Similar Products