Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SUPERVISORY CIRCUITS AND BATTERY MONITOR CHIPS
MICROCHIP TECHNOLOGY, INC.
MCP73213T-A6BI/MF -- BATTERY MANAGEMENT
Microchip Technology, Inc.
Battery Management
MCP73213T-A6BI/MF
Description
Battery Management OVP BATTERY CHARGER DUAL CELL
Datasheet
Description
Battery Management OVP BATTERY CHARGER DUAL CELL
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Battery Management
MCP73213T-A6BI/MF
Battery Management
MCP73213T-A6BI/MF
Battery Management OVP BATTERY CHARGER DUAL CELL
Battery Management OVP BATTERY CHARGER DUAL CELL
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Supervisory Circuits and Battery Monitor Chips
Product Number
MCP73213T-A6BI/MF
Product Name
Battery Management
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
9320DM
Specs
Type
DIP; CDIP16
View Details
RS Components, Ltd.
Voltage References
2060270
Specs
Type
SOT-23; Sot-23
Pins
3
View Details
Texas Instruments
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay
5962-9750901QPA
Specs
Number of Supplies
1
Output Options
Active-high,Active-low,Push-pull
Type
CDIP,LCCC
View Details
3
suppliers
Qorvo
7 V Highly Integrated Power Loss Protection Device with 6 A eFuse and Blocking FET
ACT4921
Specs
Type
QFN, 32-pin
I
Q
6.00E6 µA
Supply Voltage
2.7 to 7 volts
View Details