Manufacturer: Microchip Technology
Win Source Part Number: 1221210-MCP73213-A6S
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-VFDFN Exposed Pad
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2
Current - Charging: Constant - Programmable
Charge Current - Max: 1.1A
Battery Pack Voltage: 8.4V
Family Name: MCP73213
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 10-DFN (3x3)
Voltage Supply MAX: 13V
Alternative Parts (Cross-Reference): LTC4071EDDB#PBF; LTC4071EMS8E#TRPBF; LTC4071EMS8E#PBF;
Introduction Date: July 22, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC BATT CONTRL LI-ION 2CEL 10DFN
Dual cell OVP battery charger
Dual cell OVP battery charger
Dual cell OVP battery charger
BATT CHARGER, LI-ION/POL, 1.1A, DFN-10; Battery Type:Li-Ion, Li-Pol; Input Voltage:4V; Battery Charge Voltage:8.4V; Charge Current:1.1A; IC Case / Package:DFN; No. of Pins:10Pins; No. of Cells:2Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC BATT CONTRL LI-ION 2CEL 10DFN
IC BATT CONTRL LI-ION 2CEL 10DFN
Charger IC Lithium Ion/Polymer 10-DFN (3x3)
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1221210-MCP73213-A6SI/MF | MCP73213-A6SI/MF-ND | 6878660P | 9126836 | 74R0745 | MCP73213-A6SI/MF | MCP73213-A6SI/MF | MCP73213-A6SI/MF |
| Product Name | PMIC - PMIC - Battery Chargers - MCP73213-A6SI/MF | PMIC - Battery Chargers | Battery Management | Battery Management | Batt Charger, Li-Ion/pol, 1.1A, Dfn-10; Battery Type Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Features | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | ||||
| Cells | 2 | 2 | ||||||
| Charge Current | 1100 mA | 1100 mA | 1100 mA | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |