Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73114-1NSI/MF

Description
Win Source Part Number: 1382868-MCP73114-1NS I/MF Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers Package: Tube Standard Package: 120 pcs Fault Protection: Over Voltage Voltage - Supply (Max): 6.5V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.1A Battery Pack Voltage: 4.1V Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP73114 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382868-MCP73114-1NS I/MF Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers Package: Tube Standard Package: 120 pcs Fault Protection: Over Voltage Voltage - Supply (Max): 6.5V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.1A Battery Pack Voltage: 4.1V Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP73114 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - 1382868-MCP73114-1NSI/MF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
1382868-MCP73114-1NSI/MF
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers 1382868-MCP73114-1NSI/MF
Win Source Part Number: 1382868-MCP73114-1NS I/MF Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers Package: Tube Standard Package: 120 pcs Fault Protection: Over Voltage Voltage - Supply (Max): 6.5V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.1A Battery Pack Voltage: 4.1V Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP73114 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382868-MCP73114-1NSI/MF
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Package: Tube
Standard Package: 120 pcs
Fault Protection: Over Voltage
Voltage - Supply (Max): 6.5V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1.1A
Battery Pack Voltage: 4.1V
Mounting Type: Surface Mount
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP73114
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
PMIC - Battery Chargers - MCP73114-1NSI/MF-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73114-1NSI/MF-ND
PMIC - Battery Chargers MCP73114-1NSI/MF-ND
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Buy Now Datasheet
PMIC - Battery Chargers - MCP73114-1NSI/MF - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MCP73114-1NSI/MF
PMIC - Battery Chargers MCP73114-1NSI/MF
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Supplier's Site Datasheet
Battery Chargers - MCP73114-1NSI/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73114-1NSI/MF
Battery Chargers MCP73114-1NSI/MF
Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73114-1NSI/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73114-1NSI/MF
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73114-1NSI/MF
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1382868-MCP73114-1NSI/MF MCP73114-1NSI/MF-ND MCP73114-1NSI/MF MCP73114-1NSI/MF MCP73114-1NSI/MF
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Cells 1 1
Charge Current 1100 mA 1100 mA 1100 mA
Unlock Full Specs
to access all available technical data

Similar Products