Manufacturer: Microchip Technology
Win Source Part Number: 808260-MCP73113-16SI
Packaging: Tube
Mounting Style: SMD
Fault Protection: Over Voltage
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1.1A
Battery Pack Voltage: 4.1V
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 120
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 6.5V
Part Number Series: MCP73113
IC BATT CONTRL LI-ION 1CEL 10DFN
BATT MANAGEMENT IC, LI-ION/POL, 85DEG C ROHS COMPLIANT: YES
Charger IC Lithium Ion/Polymer 10-DFN (3x3)
IC BATT CONTRL LI-ION 1CEL 10DFN
IC BATT CONTRL LI-ION 1CEL 10DFN
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 808260-MCP73113-16SI/MF | MCP73113-16SI/MF-ND | 32AJ6546 | MCP73113-16SI/MF | MCP73113-16SI/MF | MCP73113-16SI/MF |
| Product Name | PMIC - PMIC - Battery Chargers - MCP73113-16SI/MF | PMIC - Battery Chargers | Batt Management Ic, Li-Ion/pol, 85Deg C Rohs Compliant Microchip | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Features | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | ||
| Cells | 1 | 1 | ||||
| Charge Current | 1100 mA | 1100 mA | 1100 mA |