Microchip Technology, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6V74-E/ST

Description
Win Source Part Number: 1339413-MCP6V74-E/ST Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 4 Standard Package: 96 Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 1V/µs Gain Bandwidth Product: 2 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 8 µV Current - Supply: 170µA (x4 Channels) Current - Output / Channel: 26 mA Mounting Type: Surface Mount Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Base Product Number: MCP6V74 Voltage - Supply Span (Min): 2 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet
Description
Win Source Part Number: 1339413-MCP6V74-E/ST Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 4 Standard Package: 96 Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 1V/µs Gain Bandwidth Product: 2 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 8 µV Current - Supply: 170µA (x4 Channels) Current - Output / Channel: 26 mA Mounting Type: Surface Mount Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Base Product Number: MCP6V74 Voltage - Supply Span (Min): 2 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1339413-MCP6V74-E/ST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1339413-MCP6V74-E/ST
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1339413-MCP6V74-E/ST
Win Source Part Number: 1339413-MCP6V74-E/ST Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 4 Standard Package: 96 Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 1V/µs Gain Bandwidth Product: 2 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 8 µV Current - Supply: 170µA (x4 Channels) Current - Output / Channel: 26 mA Mounting Type: Surface Mount Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Base Product Number: MCP6V74 Voltage - Supply Span (Min): 2 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1339413-MCP6V74-E/ST
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 4
Standard Package: 96
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1V/µs
Gain Bandwidth Product: 2 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 8 µV
Current - Supply: 170µA (x4 Channels)
Current - Output / Channel: 26 mA
Mounting Type: Surface Mount
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MCP6V74
Voltage - Supply Span (Min): 2 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Operational Amplifier IC - 687-MCP6V74-E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-MCP6V74-E/ST
Operational Amplifier IC 687-MCP6V74-E/ST
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP Product overview: MCP6V74-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V74-E/ST can be used for catalog matching and distributor lookup.

IC OPAMP ZER-DRIFT 4CIRC 14TSSOP Product overview: MCP6V74-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V74-E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6V74-E/ST-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6V74-E/ST-ND
Instrumentation, Op Amps, Buffer Amps MCP6V74-E/ST-ND
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Op Amps - 9163719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9163719
Op Amps 9163719
Microchip MCP6V74-E/ST

Microchip MCP6V74-E/ST

Supplier's Site
Op Amps - 9163719P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9163719P
Op Amps 9163719P
Microchip MCP6V74-E/ST

Microchip MCP6V74-E/ST

Supplier's Site
Op Amps - 1460332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1460332
Op Amps 1460332
Microchip MCP6V74-E/ST

Microchip MCP6V74-E/ST

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - MCP6V74-E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP6V74-E/ST
Integrated Circuits (ICs) - Linear - Amplifiers MCP6V74-E/ST
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP

IC OPAMP ZER-DRIFT 4CIRC 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
MCP6V74-E/ST
Precision Amplifiers MCP6V74-E/ST
Precision Amplifiers Zero Drift Op Amp Quad, E Temp

Precision Amplifiers Zero Drift Op Amp Quad, E Temp

Buy Now
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP6V74-E/ST
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6V74-E/ST
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP

IC OPAMP ZER-DRIFT 4CIRC 14TSSOP

Supplier's Site Datasheet
Op-Amp, 2Mhz, 1V/us, 8Uv, Tssop-14; No. Of Amplifiers Microchip - 55Y3307 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 2Mhz, 1V/us, 8Uv, Tssop-14; No. Of Amplifiers Microchip
55Y3307
Op-Amp, 2Mhz, 1V/us, 8Uv, Tssop-14; No. Of Amplifiers Microchip 55Y3307
OP-AMP, 2MHZ, 1V/US, 8UV, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:2MHz; Slew Rate:1V/µs; Supply Voltage Range:2V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP-AMP, 2MHZ, 1V/US, 8UV, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:2MHz; Slew Rate:1V/µs; Supply Voltage Range:2V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6V74-E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP6V74-E/ST
Instrumentation, OP Amps, Buffer Amps MCP6V74-E/ST
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 1339413-MCP6V74-E/ST 687-MCP6V74-E/ST MCP6V74-E/ST-ND 9163719 9163719P MCP6V74-E/ST MCP6V74-E/ST MCP6V74-E/ST 55Y3307 MCP6V74-E/ST
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, 2Mhz, 1V/us, 8Uv, Tssop-14; No. Of Amplifiers Microchip Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.1700 milliamps 0.1700 milliamps 0.1700 milliamps 0.1700 milliamps
VOS 0.0080 millivolts 0.0080 millivolts
IBIAS 1.00E-6 µA 1.00E-6 µA
GBW 2 MHz 2 MHz
Slew Rate 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs 1 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD648SH/883B - 909585-AD648SH/883B - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
Op Amps - 8233006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 14
View Details
INA131 Precision G = 100 Instrumentation Amplifier - INA131BP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 100 V/V
CMRR 110 dB
View Details
10 suppliers