Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD648SH/883B AD648SH/883B

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909585-AD648SH/883B Operating Temperature Range: -55°C ~ 125°C Features: J-FET Amplifier Circuit - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909585-AD648SH/883B Operating Temperature Range: -55°C ~ 125°C Features: J-FET Amplifier Circuit - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD648SH/883B - 909585-AD648SH/883B - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD648SH/883B
909585-AD648SH/883B
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD648SH/883B 909585-AD648SH/883B
Manufacturer: Analog Devices Inc. Win Source Part Number: 909585-AD648SH/883B Operating Temperature Range: -55°C ~ 125°C Features: J-FET Amplifier Circuit - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909585-AD648SH/883B
Operating Temperature Range: -55°C ~ 125°C
Features: J-FET Amplifier Circuit - 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD648SH/883B - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD648SH/883B
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD648SH/883B
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 909585-AD648SH/883B AD648SH/883B
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD648SH/883B Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0721901VHA - Lingto Electronic Limited
Specs
Source Current (IS) 18 milliamps
Bandwidth 220 MHz
View Details
 - CLC420AWGFQML - Rochester Electronics
Specs
Package Type FL10
Life Cycle Stage Obsolete
View Details
3 suppliers
Precision Dual Micropower CMOS Operational Amplifier - ALD2731ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers