The MCP6V72-E/MS is a dual zero-drift operational amplifier designed for precision applications. It features a rail-to-rail output and operates within a supply voltage range of 2V to 5.5V, drawing a typical quiescent current of 170 µA per amplifier. The device exhibits a low input offset voltage of ±8 µV and a high open-loop gain of 126 dB, making it suitable for applications requiring high DC precision. The gain bandwidth product is 2 MHz, and the amplifier is unity gain stable, which simplifies its integration into various circuits. The MCP6V72-E/MS is housed in an 8-MSOP package, suitable for surface mount applications, and operates over an extended temperature range of -40°C to +125°C. It is particularly well-suited for portable instrumentation, sensor conditioning, and medical instrumentation due to its low power consumption and enhanced electromagnetic interference rejection. The device's low input bias current of 1 pA further enhances its performance in sensitive applications.
Operational Amplifier, 2 Func, 8uV Offset-Max, CMOS, PDSO8
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Win Source Part Number: 1342778-MCP6V72-E/MS
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 2
Standard Package: 100
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1V/µs
Gain Bandwidth Product: 2 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 8 µV
Current - Supply: 170µA (x2 Channels)
Current - Output / Channel: 26 mA
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MCP6V72
Voltage - Supply Span (Min): 2 V
Voltage - Supply Span (Max): 5.5 V
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP Product overview: MCP6V72-E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V72-E/MS can be used for catalog matching and distributor lookup.
Operational Amplifier, Zero Drift, 2 MHz, 2, 1 V/ s, 2V to 5.5V, MSOP, 8 RoHS Compliant: Yes
OP-AMP, 2MHZ, 1V/US, 8UV, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:2MHz; Slew Rate:1V/µs; Supply Voltage Range:2V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
Precision Amplifiers Zero Drift Op Amp Dual, E Temp
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6V72-E/MS | MCP6V72-E/MS-ND | 1342778-MCP6V72-E/MS | 687-MCP6V72-E/MS | 72Y1969 | 55Y3304 | MCP6V72-E/MS | MCP6V72-E/MS | MCP6V72-E/MS | MCP6V72-E/MS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Operational Amplifier, Zero Drift, 2 Mhz, 2, 1 V/ S, 2V To 5.5V, Msop, 8 Rohs Compliant Microchip | Op-Amp, 2Mhz, 1V/us, 8Uv, Msop-8; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Package Type | SOP; MSOP; MSOP8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Tube | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | ||||
| Life Cycle Stage | Active | Active | Active | |||||||
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 0.1700 milliamps | 0.1700 milliamps | 0.1700 milliamps | 0.1700 milliamps |