Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1075361-MCP6V02T-E/S
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 2μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 300μA
Channel Output Current: 22mA
Gain Bandwidth Product (GBP): 1.3MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC Product overview: MCP6V02T-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V02T-E/SN can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Dual Auto-Zero Op Amp E Temp
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6V02T-E/SNTR-ND | 1075361-MCP6V02T-E/SN | 687-MCP6V02T-E/SN | MCP6V02T-E/SN | MCP6V02T-E/SN | MCP6V02T-E/SN | MCP6V02T-E/SN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6V02T-E/SN | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | 0.3000 milliamps | |||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | Tape & Reel (TR) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount |