Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1075358-MCP6S91-E/SN
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 18MHz
Amplifier Type: Programmable Gain
Slew Rate: 22 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 1mA
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Rail-to-Rail Programmable Gain Amplifier
Rail-to-Rail Programmable Gain Amplifier
Rail-to-Rail Programmable Gain Amplifier
IC OPAMP PGA 1 CIRCUIT 8SOIC Product overview: MCP6S91-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6S91-E/SN can be used for catalog matching and distributor lookup.
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP PGA 1 CIRCUIT 8SOIC
IC OPAMP PGA 1 CIRCUIT 8SOIC
Special Purpose Amplifiers 1-Ch. 10 MHz SPI PGA
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6S91-E/SN-ND | 1075358-MCP6S91-E/SN | 6283526 | 6283526P | 687-MCP6S91-E/SN | MCP6S91-E/SN | MCP6S91-E/SN | MCP6S91-E/SN | MCP6S91-E/SN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6S91-E/SN | Programmable Gain Amplifiers | Programmable Gain Amplifiers | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | |||||
| Slew Rate | 22 V/µs | 22 V/µs | 22 V/µs | 22 V/µs | 2.20E-5 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC; Soic | SOIC; SOIC | Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount |