The MCP6H04T-E/ST is a quad operational amplifier from Microchip's MCP6H01/2/4 family, designed for general-purpose applications. It features a rail-to-rail output and operates over a supply voltage range of 3.5V to 16V for single-supply configurations, and ±1.75V to ±8V for dual-supply configurations. The device has a typical input offset voltage of ±0.7 mV and a quiescent current of 135 µA per amplifier. It offers a common mode rejection ratio of 100 dB and a power supply rejection ratio of 102 dB, ensuring stable performance in various conditions. The MCP6H04T-E/ST is unity gain stable with a gain bandwidth product of 1.2 MHz and a slew rate of 0.8 V/µs. It operates within an extended temperature range of -40°C to +125°C, making it suitable for automotive, industrial, battery-powered, and medical applications. The device is available in a 14-TSSOP package, suitable for surface mount applications, and is specified for high reliability with no phase reversal.
IC OPAMP GP 4 CIRCUIT 14TSSOP Product overview: MCP6H04T-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6H04T-E/ST can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 884294-MCP6H04T-E/ST
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP6H04
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MCP6H04T-E/STDKR, MCP6H04T-E/STTR, MCP6H04T-E/ST-ND, MCP6H04T-E/STCT
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 1.2MHZ RRO 14TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps 1.2 MHz, 16V Op Amps TSSOP14
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6H04T-E/ST | MCP6H04T-E/STCT-ND | 884294-MCP6H04T-E/ST | MCP6H04T-E/ST | 536-MCP6H04T-E/ST | MCP6H04T-E/ST | MCP6H04T-E/ST | MCP6H04T-E/ST | MCP6H04T-E/ST |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6H04T-E/ST | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 1.2MHZ RRO 14TSSOP | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3.5 volts | 3.5 volts | 3.5 volts | ||||||
| Quiescent Current (IQ) | 720 to ? microamps | ||||||||
| Slew Rate | 0.8000 V/µs | 0.8000 V/µs | 0.8000 V/µs | 8.00E-7 V/µs | 0.8000 V/µs | ||||
| Bandwidth | 1.2 MHz |